Capital Lighting, Inc. 39887BCPS Pendants-Glass Down 346434

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 32 Product Name: Two Light Chandelier UPC: 783209093157 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 32 Product Name: Two Light Chandelier UPC: 783209093157 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39887BCPS Pendants-Glass Down
346434
39887BCPS Pendants-Glass Down 346434
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 32 Product Name: Two Light Chandelier UPC: 783209093157 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Plated Silver
Weight: 32
Product Name: Two Light Chandelier
UPC: 783209093157
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346434
Product Name 39887BCPS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details