Capital Lighting, Inc. 85538WTSN Flush Mounts-Other 346428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Length 0.00 Bulb Type: T-8 Qty: 3 Wattage: 32 Finish: Satin Nickel Weight: 8.76 Product Name: Three Light Flush Mount UPC: 783209093904 Category: Flush Mount Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Length 0.00 Bulb Type: T-8 Qty: 3 Wattage: 32 Finish: Satin Nickel Weight: 8.76 Product Name: Three Light Flush Mount UPC: 783209093904 Category: Flush Mount Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85538WTSN Flush Mounts-Other
346428
85538WTSN Flush Mounts-Other 346428
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Length 0.00 Bulb Type: T-8 Qty: 3 Wattage: 32 Finish: Satin Nickel Weight: 8.76 Product Name: Three Light Flush Mount UPC: 783209093904 Category: Flush Mount Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Length 0.00
Bulb
Type: T-8
Qty: 3
Wattage: 32
Finish: Satin Nickel
Weight: 8.76
Product Name: Three Light Flush Mount
UPC: 783209093904
Category: Flush Mount
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346428
Product Name 85538WTSN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details