Capital Lighting, Inc. 85535WTSN Bathroom Fixtures-Two Lights 346422

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 6 Product Name: Two Light Vanity UPC: 783209093881 Category: Bath Vanity Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 6 Product Name: Two Light Vanity UPC: 783209093881 Category: Bath Vanity Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85535WTSN Bathroom Fixtures-Two Lights
346422
85535WTSN Bathroom Fixtures-Two Lights 346422
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 6 Product Name: Two Light Vanity UPC: 783209093881 Category: Bath Vanity Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 25
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Vanity
UPC: 783209093881
Category: Bath Vanity
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346422
Product Name 85535WTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details