Capital Lighting, Inc. E23054-09SN Island/Pool Table-4 Light + 346288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 5 Finish: Satin Nickel Weight: 11.22 Product Name: Four Light LED Pendant UPC: 845094049531 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 5 Finish: Satin Nickel Weight: 11.22 Product Name: Four Light LED Pendant UPC: 845094049531 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E23054-09SN Island/Pool Table-4 Light +
346288
E23054-09SN Island/Pool Table-4 Light + 346288
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 5 Finish: Satin Nickel Weight: 11.22 Product Name: Four Light LED Pendant UPC: 845094049531 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.00
Length 3.00
Bulb
Type: LED
Qty: 4
Wattage: 5
Finish: Satin Nickel
Weight: 11.22
Product Name: Four Light LED Pendant
UPC: 845094049531
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346288
Product Name E23054-09SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details