Capital Lighting, Inc. E22856-97BC Pendants-Other 346286

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Black Chrome Weight: 25.05 Product Name: Eight Light Pendant UPC: 845094049050 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Black Chrome Weight: 25.05 Product Name: Eight Light Pendant UPC: 845094049050 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22856-97BC Pendants-Other
346286
E22856-97BC Pendants-Other 346286
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Black Chrome Weight: 25.05 Product Name: Eight Light Pendant UPC: 845094049050 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 29.50
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Black Chrome
Weight: 25.05
Product Name: Eight Light Pendant
UPC: 845094049050
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346286
Product Name E22856-97BC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details