Capital Lighting, Inc. E23053-09SN Island/Pool Table-3 Light Bar 346285

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Satin Nickel Weight: 9.24 Product Name: Three Light LED Pendant UPC: 845094049524 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Satin Nickel Weight: 9.24 Product Name: Three Light LED Pendant UPC: 845094049524 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E23053-09SN Island/Pool Table-3 Light Bar
346285
E23053-09SN Island/Pool Table-3 Light Bar 346285
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Satin Nickel Weight: 9.24 Product Name: Three Light LED Pendant UPC: 845094049524 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.00
Length 3.00
Bulb
Type: LED
Qty: 3
Wattage: 5
Finish: Satin Nickel
Weight: 9.24
Product Name: Three Light LED Pendant
UPC: 845094049524
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346285
Product Name E23053-09SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details