Capital Lighting, Inc. E22854-97BC Pendants-Other 346284

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094049043 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094049043 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22854-97BC Pendants-Other
346284
E22854-97BC Pendants-Other 346284
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 16.06 Product Name: Six Light Pendant UPC: 845094049043 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.50
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Black Chrome
Weight: 16.06
Product Name: Six Light Pendant
UPC: 845094049043
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346284
Product Name E22854-97BC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details