Capital Lighting, Inc. E23031-83PC Mini Pendants-Cable 346283

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 1.98 Product Name: One Light LED Pendant UPC: 845094049487 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 1.98 Product Name: One Light LED Pendant UPC: 845094049487 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E23031-83PC Mini Pendants-Cable
346283
E23031-83PC Mini Pendants-Cable 346283
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 1.98 Product Name: One Light LED Pendant UPC: 845094049487 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 2.25
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Polished Chrome
Weight: 1.98
Product Name: One Light LED Pendant
UPC: 845094049487
Category: Mini Pendant
Glass: Clear Acrylic
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346283
Product Name E23031-83PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details