Capital Lighting, Inc. E23051-09SN Mini Pendants-Cable 346282

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 1.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 3.96 Product Name: One Light LED Pendant UPC: 845094049517 Category: Mini Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 1.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 3.96 Product Name: One Light LED Pendant UPC: 845094049517 Category: Mini Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E23051-09SN Mini Pendants-Cable
346282
E23051-09SN Mini Pendants-Cable 346282
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 1.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 3.96 Product Name: One Light LED Pendant UPC: 845094049517 Category: Mini Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 1.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Nickel
Weight: 3.96
Product Name: One Light LED Pendant
UPC: 845094049517
Category: Mini Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346282
Product Name E23051-09SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details