Capital Lighting, Inc. FKT1012WSOI Fans-Light Kits 346269

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit UPC: 783209028500 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit UPC: 783209028500 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
FKT1012WSOI Fans-Light Kits
346269
FKT1012WSOI Fans-Light Kits 346269
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit UPC: 783209028500 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.39
Product Name: Three Light Ceiling Fan Light Kit
UPC: 783209028500
Category: Ceiling Fan Light Kit
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346269
Product Name FKT1012WSOI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details