Capital Lighting, Inc. FKT207MW Fans-Light Kits 346267

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.43 Height: 7.87 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte White Weight: 3.75 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066366 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.43 Height: 7.87 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte White Weight: 3.75 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066366 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
FKT207MW Fans-Light Kits
346267
FKT207MW Fans-Light Kits 346267
PRODUCT DETAILS / SPECS Width/Dia: 3.43 Height: 7.87 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte White Weight: 3.75 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066366 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.43
Height: 7.87
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte White
Weight: 3.75
Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066366
Category: Ceiling Fan Light Kit
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346267
Product Name FKT207MW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details