Capital Lighting, Inc. 1020PE Exterior -Ceiling Mount 346263

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102026 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102026 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
1020PE Exterior -Ceiling Mount
346263
1020PE Exterior -Ceiling Mount 346263
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102026 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 4.22
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209102026
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346263
Product Name 1020PE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details