Capital Lighting, Inc. E22749-91PC Mini Pendants-4+Light Cluster 346258

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: LED Qty: 9 Wattage: 3 Finish: Polished Chrome Weight: 27.57 Product Name: Nine Light LED Pendant UPC: 845094049012 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: LED Qty: 9 Wattage: 3 Finish: Polished Chrome Weight: 27.57 Product Name: Nine Light LED Pendant UPC: 845094049012 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22749-91PC Mini Pendants-4+Light Cluster
346258
E22749-91PC Mini Pendants-4+Light Cluster 346258
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: LED Qty: 9 Wattage: 3 Finish: Polished Chrome Weight: 27.57 Product Name: Nine Light LED Pendant UPC: 845094049012 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: LED
Qty: 9
Wattage: 3
Finish: Polished Chrome
Weight: 27.57
Product Name: Nine Light LED Pendant
UPC: 845094049012
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346258
Product Name E22749-91PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details