Capital Lighting, Inc. E22384-120PC Pendants-Drum Shade 346257

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 2.24 Product Name: Five Light Pendant UPC: 845094050568 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 2.24 Product Name: Five Light Pendant UPC: 845094050568 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22384-120PC Pendants-Drum Shade
346257
E22384-120PC Pendants-Drum Shade 346257
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 2.24 Product Name: Five Light Pendant UPC: 845094050568 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 2.24
Product Name: Five Light Pendant
UPC: 845094050568
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346257
Product Name E22384-120PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details