Capital Lighting, Inc. E22385-120PC Pendants-Drum Shade 346254

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 6.2 Product Name: Nine Light Pendant UPC: 845094050575 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 6.2 Product Name: Nine Light Pendant UPC: 845094050575 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22385-120PC Pendants-Drum Shade
346254
E22385-120PC Pendants-Drum Shade 346254
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 6.2 Product Name: Nine Light Pendant UPC: 845094050575 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.25
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 6.2
Product Name: Nine Light Pendant
UPC: 845094050575
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346254
Product Name E22385-120PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details