Capital Lighting, Inc. E22743-91PC Island/Pool Table-3 Light Bar 346250

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Length 12.50 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light LED Pendant UPC: 845094048985 Category: Linear Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Length 12.50 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light LED Pendant UPC: 845094048985 Category: Linear Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22743-91PC Island/Pool Table-3 Light Bar
346250
E22743-91PC Island/Pool Table-3 Light Bar 346250
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Length 12.50 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light LED Pendant UPC: 845094048985 Category: Linear Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Length 12.50
Bulb
Type: LED
Qty: 3
Wattage: 3
Finish: Polished Chrome
Weight: 9.46
Product Name: Three Light LED Pendant
UPC: 845094048985
Category: Linear Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346250
Product Name E22743-91PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details