Capital Lighting, Inc. 6098CLPE Exterior -Post/Pier Head 346240

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 7.92 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609860 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 7.92 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609860 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6098CLPE Exterior -Post/Pier Head
346240
6098CLPE Exterior -Post/Pier Head 346240
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 7.92 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609860 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
Weight: 7.92
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209609860
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346240
Product Name 6098CLPE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details