Capital Lighting, Inc. E22380-120PC Flush Mounts-Drum Shades 346228

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 6.05 Product Name: Five Light Flush Mount UPC: 845094050544 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 6.05 Product Name: Five Light Flush Mount UPC: 845094050544 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22380-120PC Flush Mounts-Drum Shades
346228
E22380-120PC Flush Mounts-Drum Shades 346228
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 6.05 Product Name: Five Light Flush Mount UPC: 845094050544 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.75
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 6.05
Product Name: Five Light Flush Mount
UPC: 845094050544
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346228
Product Name E22380-120PC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details