Capital Lighting, Inc. E20560-20PC Semi-Flush Mts.-Other 346224

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 845094048909 Category: Flush Mount Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 845094048909 Category: Flush Mount Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20560-20PC Semi-Flush Mts.-Other
346224
E20560-20PC Semi-Flush Mts.-Other 346224
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 845094048909 Category: Flush Mount Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Flush Mount
UPC: 845094048909
Category: Flush Mount
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346224
Product Name E20560-20PC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details