Capital Lighting, Inc. E20571-20PC Sconces-Single Glass 346222

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 845094048954 Category: Wall Sconce Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 845094048954 Category: Wall Sconce Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20571-20PC Sconces-Single Glass
346222
E20571-20PC Sconces-Single Glass 346222
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 845094048954 Category: Wall Sconce Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Length 7.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
UPC: 845094048954
Category: Wall Sconce
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346222
Product Name E20571-20PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details