PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 11.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 845094048930
Category: Pendant
Glass: Crystal
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 346221 |
| Product Name | E20567-20PC Mid. Chandeliers-Glass Down |
| Application | Residential |