Capital Lighting, Inc. 11354/3 Mid. Chandeliers-Drum Shades 345989

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033037 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033037 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11354/3 Mid. Chandeliers-Drum Shades - 345989 - Capital Lighting, Inc.
Columbus, OH, USA
11354/3 Mid. Chandeliers-Drum Shades
345989
11354/3 Mid. Chandeliers-Drum Shades 345989
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033037 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119033037
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345989
Product Name 11354/3 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details