Capital Lighting, Inc. 11365/1 Semi-Flush Mts.-Bowl Style 345986

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: One Light Semi Flush UPC: 748119033105 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: One Light Semi Flush UPC: 748119033105 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11365/1 Semi-Flush Mts.-Bowl Style - 345986 - Capital Lighting, Inc.
Columbus, OH, USA
11365/1 Semi-Flush Mts.-Bowl Style
345986
11365/1 Semi-Flush Mts.-Bowl Style 345986
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: One Light Semi Flush UPC: 748119033105 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sunset Silver
Weight: 10
Product Name: One Light Semi Flush
UPC: 748119033105
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345986
Product Name 11365/1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details