Capital Lighting, Inc. 11361/8+6 Mid. Chandeliers-Candle 345984

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Aged Silver Weight: 31 Product Name: Four Light Chandelier UPC: 748119033075 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Aged Silver Weight: 31 Product Name: Four Light Chandelier UPC: 748119033075 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11361/8+6 Mid. Chandeliers-Candle - 345984 - Capital Lighting, Inc.
Columbus, OH, USA
11361/8+6 Mid. Chandeliers-Candle
345984
11361/8+6 Mid. Chandeliers-Candle 345984
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Aged Silver Weight: 31 Product Name: Four Light Chandelier UPC: 748119033075 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Aged Silver
Weight: 31
Product Name: Four Light Chandelier
UPC: 748119033075
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345984
Product Name 11361/8+6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details