Capital Lighting, Inc. 11372/6+3 Mid. Chandeliers-Candle 345982

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119033112 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119033112 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11372/6+3 Mid. Chandeliers-Candle - 345982 - Capital Lighting, Inc.
Columbus, OH, USA
11372/6+3 Mid. Chandeliers-Candle
345982
11372/6+3 Mid. Chandeliers-Candle 345982
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 748119033112 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Spanish Bronze
Weight: 17
Product Name: Nine Light Chandelier
UPC: 748119033112
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345982
Product Name 11372/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details