Capital Lighting, Inc. 11371/4 Flush Mounts-Bowl Style 345980

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flushmount UPC: 748119033129 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flushmount UPC: 748119033129 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11371/4 Flush Mounts-Bowl Style - 345980 - Capital Lighting, Inc.
Columbus, OH, USA
11371/4 Flush Mounts-Bowl Style
345980
11371/4 Flush Mounts-Bowl Style 345980
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flushmount UPC: 748119033129 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Spanish Bronze
Weight: 7
Product Name: Four Light Flushmount
UPC: 748119033129
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345980
Product Name 11371/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details