Capital Lighting, Inc. 11332/3 Mini Chandeliers-Candle 345959

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 748119032948 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 748119032948 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11332/3 Mini Chandeliers-Candle - 345959 - Capital Lighting, Inc.
Columbus, OH, USA
11332/3 Mini Chandeliers-Candle
345959
11332/3 Mini Chandeliers-Candle 345959
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 748119032948 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Spanish Bronze
Weight: 4
Product Name: Three Light Chandelier
UPC: 748119032948
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345959
Product Name 11332/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details