Capital Lighting, Inc. 11340/2 Sconces-Pocket 345954

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033013 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033013 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
11340/2 Sconces-Pocket - 345954 - Capital Lighting, Inc.
Columbus, OH, USA
11340/2 Sconces-Pocket
345954
11340/2 Sconces-Pocket 345954
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033013 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 748119033013
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345954
Product Name 11340/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details