Capital Lighting, Inc. 11342/4 Pendants-Drum Shade 345953

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 16 Product Name: Four Light Pendant UPC: 748119032986 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 16 Product Name: Four Light Pendant UPC: 748119032986 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11342/4 Pendants-Drum Shade - 345953 - Capital Lighting, Inc.
Columbus, OH, USA
11342/4 Pendants-Drum Shade
345953
11342/4 Pendants-Drum Shade 345953
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 16 Product Name: Four Light Pendant UPC: 748119032986 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Spanish Bronze
Weight: 16
Product Name: Four Light Pendant
UPC: 748119032986
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345953
Product Name 11342/4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details