Capital Lighting, Inc. 10261/2 Sconces-Double Candle 345938

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032603 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032603 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10261/2 Sconces-Double Candle - 345938 - Capital Lighting, Inc.
Columbus, OH, USA
10261/2 Sconces-Double Candle
345938
10261/2 Sconces-Double Candle 345938
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032603 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119032603
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345938
Product Name 10261/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details