Capital Lighting, Inc. 10228/6 Pendants-Bowl Style 345933

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze Weight: 26 Product Name: Six Light Pendant UPC: 748119032665 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze Weight: 26 Product Name: Six Light Pendant UPC: 748119032665 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10228/6 Pendants-Bowl Style - 345933 - Capital Lighting, Inc.
Columbus, OH, USA
10228/6 Pendants-Bowl Style
345933
10228/6 Pendants-Bowl Style 345933
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze Weight: 26 Product Name: Six Light Pendant UPC: 748119032665 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 19.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Aged Bronze
Weight: 26
Product Name: Six Light Pendant
UPC: 748119032665
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345933
Product Name 10228/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details