Capital Lighting, Inc. 10238/6 Pendants-Bowl Style 345932

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119032627 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119032627 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10238/6 Pendants-Bowl Style - 345932 - Capital Lighting, Inc.
Columbus, OH, USA
10238/6 Pendants-Bowl Style
345932
10238/6 Pendants-Bowl Style 345932
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119032627 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 19.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Polished Nickel
Weight: 26
Product Name: Six Light Pendant
UPC: 748119032627
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345932
Product Name 10238/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details