Capital Lighting, Inc. 10234/1 Sconces-Single Glass 345930

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032634 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032634 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10234/1 Sconces-Single Glass - 345930 - Capital Lighting, Inc.
Columbus, OH, USA
10234/1 Sconces-Single Glass
345930
10234/1 Sconces-Single Glass 345930
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032634 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 748119032634
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345930
Product Name 10234/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details