Capital Lighting, Inc. 11237/1 Sconces-Pocket 345924

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032894 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032894 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
11237/1 Sconces-Pocket - 345924 - Capital Lighting, Inc.
Columbus, OH, USA
11237/1 Sconces-Pocket
345924
11237/1 Sconces-Pocket 345924
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032894 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119032894
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345924
Product Name 11237/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details