Capital Lighting, Inc. 11321/2 Semi-Flush Mts.-Drum Shade 345921

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 4 Product Name: Two Light Semi Flush UPC: 748119032924 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 4 Product Name: Two Light Semi Flush UPC: 748119032924 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11321/2 Semi-Flush Mts.-Drum Shade - 345921 - Capital Lighting, Inc.
Columbus, OH, USA
11321/2 Semi-Flush Mts.-Drum Shade
345921
11321/2 Semi-Flush Mts.-Drum Shade 345921
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 4 Product Name: Two Light Semi Flush UPC: 748119032924 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Weight: 4
Product Name: Two Light Semi Flush
UPC: 748119032924
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345921
Product Name 11321/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details