Capital Lighting, Inc. 10263/6 Mid. Chandeliers-Drum Shades 345919

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119032597 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119032597 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10263/6 Mid. Chandeliers-Drum Shades - 345919 - Capital Lighting, Inc.
Columbus, OH, USA
10263/6 Mid. Chandeliers-Drum Shades
345919
10263/6 Mid. Chandeliers-Drum Shades 345919
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119032597 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Brass
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119032597
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345919
Product Name 10263/6 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details