Capital Lighting, Inc. 10292/1 Lamps-Swing Arm-Wall 345918

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032702 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032702 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10292/1 Lamps-Swing Arm-Wall - 345918 - Capital Lighting, Inc.
Columbus, OH, USA
10292/1 Lamps-Swing Arm-Wall
345918
10292/1 Lamps-Swing Arm-Wall 345918
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032702 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 3
Product Name: One Light Swing Arm
UPC: 748119032702
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345918
Product Name 10292/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details