Capital Lighting, Inc. 10291/1 Lamps-Swing Arm-Wall 345915

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032696 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032696 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10291/1 Lamps-Swing Arm-Wall - 345915 - Capital Lighting, Inc.
Columbus, OH, USA
10291/1 Lamps-Swing Arm-Wall
345915
10291/1 Lamps-Swing Arm-Wall 345915
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032696 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 3
Product Name: One Light Swing Arm
UPC: 748119032696
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345915
Product Name 10291/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details