Capital Lighting, Inc. 10280/2 Sconces-Pocket 345913

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032771 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032771 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10280/2 Sconces-Pocket - 345913 - Capital Lighting, Inc.
Columbus, OH, USA
10280/2 Sconces-Pocket
345913
10280/2 Sconces-Pocket 345913
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032771 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 3
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 748119032771
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345913
Product Name 10280/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details