Capital Lighting, Inc. 10281/3 Semi-Flush Mts.-Bowl Style 345911

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032764 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032764 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
10281/3 Semi-Flush Mts.-Bowl Style - 345911 - Capital Lighting, Inc.
Columbus, OH, USA
10281/3 Semi-Flush Mts.-Bowl Style
345911
10281/3 Semi-Flush Mts.-Bowl Style 345911
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032764 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 9
Product Name: Three Light Semi Flush
UPC: 748119032764
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345911
Product Name 10281/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details