Capital Lighting, Inc. 10293/1 Lamps-Swing Arm-Floor 345909

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 748119032719 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 748119032719 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
10293/1 Lamps-Swing Arm-Floor - 345909 - Capital Lighting, Inc.
Columbus, OH, USA
10293/1 Lamps-Swing Arm-Floor
345909
10293/1 Lamps-Swing Arm-Floor 345909
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 748119032719 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 64.00
Extension: 21
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 26
Product Name: One Light Floor Lamp
UPC: 748119032719
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345909
Product Name 10293/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details