Capital Lighting, Inc. 10313/3 Pendants-Drum Shade 345905

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 12 Product Name: Three Light Pendant UPC: 748119032863 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 12 Product Name: Three Light Pendant UPC: 748119032863 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10313/3 Pendants-Drum Shade - 345905 - Capital Lighting, Inc.
Columbus, OH, USA
10313/3 Pendants-Drum Shade
345905
10313/3 Pendants-Drum Shade 345905
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 12 Product Name: Three Light Pendant UPC: 748119032863 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black Chrome
Weight: 12
Product Name: Three Light Pendant
UPC: 748119032863
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345905
Product Name 10313/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details