Capital Lighting, Inc. 10312/2 Pendants-Drum Shade 345902

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032856 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032856 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10312/2 Pendants-Drum Shade - 345902 - Capital Lighting, Inc.
Columbus, OH, USA
10312/2 Pendants-Drum Shade
345902
10312/2 Pendants-Drum Shade 345902
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032856 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Chrome
Weight: 8
Product Name: Two Light Pendant
UPC: 748119032856
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345902
Product Name 10312/2 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details