Capital Lighting, Inc. 4314-299 Foyer/Hall Lanterns-Glass w/Frame 345894

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 15.41 Product Name: Three Light Foyer Pendant UPC: 747396082738 Glass: Clear Seeded Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 15.41 Product Name: Three Light Foyer Pendant UPC: 747396082738 Glass: Clear Seeded Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4314-299 Foyer/Hall Lanterns-Glass w/Frame - 345894 - Capital Lighting, Inc.
Columbus, OH, USA
4314-299 Foyer/Hall Lanterns-Glass w/Frame
345894
4314-299 Foyer/Hall Lanterns-Glass w/Frame 345894
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 15.41 Product Name: Three Light Foyer Pendant UPC: 747396082738 Glass: Clear Seeded Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Finish: Regents Patina
Weight: 15.41
Product Name: Three Light Foyer Pendant
UPC: 747396082738
Glass: Clear Seeded
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345894
Product Name 4314-299 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details