Capital Lighting, Inc. 4321-577 Mini Pendants-Rod 345892

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.99 Product Name: One Light Mini Pendant UPC: 747396083117 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.99 Product Name: One Light Mini Pendant UPC: 747396083117 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4321-577 Mini Pendants-Rod - 345892 - Capital Lighting, Inc.
Columbus, OH, USA
4321-577 Mini Pendants-Rod
345892
4321-577 Mini Pendants-Rod 345892
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.99 Product Name: One Light Mini Pendant UPC: 747396083117 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Bulb
Qty: 1
Finish: Artistic Bronze
Weight: 3.99
Product Name: One Light Mini Pendant
UPC: 747396083117
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345892
Product Name 4321-577 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details