Capital Lighting, Inc. 839-84 Sconces-Pocket 345889

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Qty: 1 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Wall Washer Sconce UPC: 747396082486 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Qty: 1 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Wall Washer Sconce UPC: 747396082486 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
839-84 Sconces-Pocket - 345889 - Capital Lighting, Inc.
Columbus, OH, USA
839-84 Sconces-Pocket
345889
839-84 Sconces-Pocket 345889
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Qty: 1 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Wall Washer Sconce UPC: 747396082486 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.25
Extension: 4
Bulb
Qty: 1
Finish: Brushed Nickel
Weight: 2.43
Product Name: One Light Wall Washer Sconce
UPC: 747396082486
Glass: Etched Marble
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345889
Product Name 839-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details