Capital Lighting, Inc. 8990-66 Exterior -Wall Mount 345884

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8990-66 Exterior -Wall Mount - 345884 - Capital Lighting, Inc.
Columbus, OH, USA
8990-66 Exterior -Wall Mount
345884
8990-66 Exterior -Wall Mount 345884
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.50
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345884
Product Name 8990-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details