Capital Lighting, Inc. 8995-66 Exterior -Post/Pier Head 345881

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8995-66 Exterior -Post/Pier Head - 345881 - Capital Lighting, Inc.
Columbus, OH, USA
8995-66 Exterior -Post/Pier Head
345881
8995-66 Exterior -Post/Pier Head 345881
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345881
Product Name 8995-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details