Capital Lighting, Inc. 8997-66 Exterior -Wall Mount 345880

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8997-66 Exterior -Wall Mount - 345880 - Capital Lighting, Inc.
Columbus, OH, USA
8997-66 Exterior -Wall Mount
345880
8997-66 Exterior -Wall Mount 345880
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345880
Product Name 8997-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details