Capital Lighting, Inc. 4391-77 Mini Pendants-Rod 345871

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4391-77 Mini Pendants-Rod - 345871 - Capital Lighting, Inc.
Columbus, OH, USA
4391-77 Mini Pendants-Rod
345871
4391-77 Mini Pendants-Rod 345871
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345871
Product Name 4391-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details